Hammond Manufacturing Company Inc. Transformers - Power Transformers 187A36

Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet
Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 187A36 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
187A36
Transformers - Power Transformers 187A36
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.

Features

  • Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series).
  • Either series operates on 50/60 Hz.
  • Combination solder or quick connect terminals.
  • Split bobbin construction eliminates the need for an electrostatic shield.
  • Hi-pot tested to 2 KV RMS.
  • Economical open style, channel frame - chassis mount design
  • Insulation material - Class B or 130 C
  • Lower temperature rise designed not to exceed Class A for longer life.
  • UL listed (# E207860) Type 3AH
  • CSA Certified

A wiring diagram for this series can be downloaded here.

Supplier's Site
Power Transformers - HM4728-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4728-ND
Power Transformers HM4728-ND
PWR XFMR LAMINATED 2.34VA CHAS

PWR XFMR LAMINATED 2.34VA CHAS

Buy Now Datasheet
Transformers - 187A36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
187A36
Transformers 187A36
TX 115VAC, 2.34VA 50/60HZ

TX 115VAC, 2.34VA 50/60HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
187A36
Transformers - Power Transformers 187A36
PWR XFMR LAMINATED 2.34VA CHAS

PWR XFMR LAMINATED 2.34VA CHAS

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number 187A36 HM4728-ND 187A36 187A36
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 36 volts 36 volts 36 volts
Secondary Current Rating 0.0600 amps 0.0600 amps 0.0600 amps
Power Rating (VA) 2.34 VA 2.34 VA 115 to 2.34 VA 2.34 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166JA12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182U30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Transformers - Power Transformers - 160D56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Transformers - Power Transformers - 161E24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 1.2 VA
View Details
3 suppliers