Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 12.6VA CHAS
PWR XFMR LAMINATED 12.6VA CHAS
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 187C36 | HM4748-ND | 187C36 | 187C36 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 36 volts | 36 volts | 36 volts | |
| Secondary Current Rating | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Power Rating (VA) | 12.6 VA | 12.6 VA | 115 to 12.6 VA | 12.6 VA |