Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 96VA CHAS MT
PWR XFMR LAMINATED 96VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 186F48 | HM4719-ND | 186F48 | 186F48 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 48 volts | 48 volts | 48 volts | |
| Secondary Current Rating | 2 amps | 2 amps | 2 amps | |
| Power Rating (VA) | 96 VA | 96 VA | 96 VA | 96 VA |