Hammond Manufacturing Company Inc. Transformers - Power Transformers 186D12

Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet
Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 186D12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
186D12
Transformers - Power Transformers 186D12
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.

Features

  • Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series).
  • Either series operates on 50/60 Hz.
  • Combination solder or quick connect terminals.
  • Split bobbin construction eliminates the need for an electrostatic shield.
  • Hi-pot tested to 2 KV RMS.
  • Economical open style, channel frame - chassis mount design
  • Insulation material - Class B or 130 C
  • Lower temperature rise designed not to exceed Class A for longer life.
  • UL listed (# E207860) Type 3AH
  • CSA Certified

A wiring diagram for this series can be downloaded here.

Supplier's Site
Transformers - 186D12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
186D12
Transformers 186D12
TX 115/230, 31.5VA 50/60HZ

TX 115/230, 31.5VA 50/60HZ

Buy Now
Power Transformers - HM4693-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4693-ND
Power Transformers HM4693-ND
PWR XFMR LAMINATED 31.5VA CHAS

PWR XFMR LAMINATED 31.5VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
186D12
Transformers - Power Transformers 186D12
PWR XFMR LAMINATED 31.5VA CHAS

PWR XFMR LAMINATED 31.5VA CHAS

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers
Product Number 186D12 186D12 HM4693-ND 186D12
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 12.6 volts 12.6 volts 12.6 volts
Secondary Current Rating 2.5 amps 2.5 amps 2.5 amps
Power Rating (VA) 31.5 VA 31.5 VA 31.5 VA 31.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182M9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 9 volts
View Details
4 suppliers
Transformers - Power Transformers - 1182V24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 24 volts
View Details
4 suppliers
Transformers - Power Transformers - 166G44 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 44 volts
Power Rating (VA) 22 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182M30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers