Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 60VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | 186E120 | HM4702-ND | 186E120 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |
| Output Voltage | 120 volts | 120 volts | |
| Secondary Current Rating | 0.5000 amps | 0.5000 amps | |
| Power Rating (VA) | 60 VA | 60 VA | 60 VA |