Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 56VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | 186E16 | HM4704-ND | 186E16 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |
| Output Voltage | 16 volts | 16 volts | |
| Secondary Current Rating | 3.5 amps | 3.5 amps | |
| Power Rating (VA) | 56 VA | 56 VA | 56 VA |