Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Mechanical & Schematic Data
Win Source Part Number: 1382245-183H20
Category: Transformers>Power Transformers
Series: 183
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Size / Dimension: 57.15mm L x 47.63mm W
Height - Seated (Max): 41.28mm
Standard Package: 1 pcs
Power - Max: 20VA
Weight: 0.9 lb (408.23 g)
Voltage - Isolation: 4000Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 2A, Series 1A
Voltage - Secondary (Full Load): Parallel 10V, Series 20V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Hammond Manufacturing
Moisture Sensitivity Level (MSL): 1 (Unlimited)
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 20VA TH
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 183H20 | 1382245-183H20 | 183H20 | HM4622-ND | 183H20 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 10 volts | 10 to 20 volts | 10 to 20 volts | ||
| Power Rating (VA) | 20 VA | 20 VA | 20 VA | 20 VA | |
| Standards / Compliance | RoHS | ||||
| Category | Signal |