OMEGA Engineering, Inc. Portable pH/mV Temperature Meter PHH-103

Description
The PHH-103 is a portable, microprocessor-based temperature meter. Its rugged, splashproof housing makes it ideal for field applications. On its large, 2-line LCD, the PHH-103 can display pH/mV and temperature readings simultaneously. Up to 5 buffer values can be stored in memory, allowing for fast, accurate calibration. Calibration (1-point, 2-point, etc.) is user adjustable. The display will indicate the percentage of slope (“PTS”) to show the status of the electrode after slope calibration. The PHH-103 also features a low-battery indicator and will automatically shut off after 10 minutes of non-use. Easy mounting is accomplished with the large magnet on the back of the meter or by mounting hole on top of the meter. A suction cup mounting hook is supplied with the meter.
Datasheet
Description
The PHH-103 is a portable, microprocessor-based temperature meter. Its rugged, splashproof housing makes it ideal for field applications. On its large, 2-line LCD, the PHH-103 can display pH/mV and temperature readings simultaneously. Up to 5 buffer values can be stored in memory, allowing for fast, accurate calibration. Calibration (1-point, 2-point, etc.) is user adjustable. The display will indicate the percentage of slope (“PTS”) to show the status of the electrode after slope calibration. The PHH-103 also features a low-battery indicator and will automatically shut off after 10 minutes of non-use. Easy mounting is accomplished with the large magnet on the back of the meter or by mounting hole on top of the meter. A suction cup mounting hook is supplied with the meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable pH/mV Temperature Meter - PHH-103 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable pH/mV Temperature Meter
PHH-103
Portable pH/mV Temperature Meter PHH-103
The PHH-103 is a portable, microprocessor-based temperature meter. Its rugged, splashproof housing makes it ideal for field applications. On its large, 2-line LCD, the PHH-103 can display pH/mV and temperature readings simultaneously. Up to 5 buffer values can be stored in memory, allowing for fast, accurate calibration. Calibration (1-point, 2-point, etc.) is user adjustable. The display will indicate the percentage of slope (“PTS”) to show the status of the electrode after slope calibration. The PHH-103 also features a low-battery indicator and will automatically shut off after 10 minutes of non-use. Easy mounting is accomplished with the large magnet on the back of the meter or by mounting hole on top of the meter. A suction cup mounting hook is supplied with the meter.

The PHH-103 is a portable, microprocessor-based temperature meter. Its rugged, splashproof housing makes it ideal for field applications. On its large, 2-line LCD, the PHH-103 can display pH/mV and temperature readings simultaneously. Up to 5 buffer values can be stored in memory, allowing for fast, accurate calibration. Calibration (1-point, 2-point, etc.) is user adjustable. The display will indicate the percentage of slope (“PTS”) to show the status of the electrode after slope calibration. The PHH-103 also features a low-battery indicator and will automatically shut off after 10 minutes of non-use. Easy mounting is accomplished with the large magnet on the back of the meter or by mounting hole on top of the meter. A suction cup mounting hook is supplied with the meter.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number PHH-103
Product Name Portable pH/mV Temperature Meter
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox
Form Factor Hand Held ; Portable; Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
Unlock Full Specs
to access all available technical data

Similar Products

720 Series II Analog pH Monitor/Controller - 722II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
PFAS 40-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
UviTec BOD/COD Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Instrument Specific Features Controller Functionality
View Details