OMEGA Engineering, Inc. Benchtop pH/mV Meters PHB-357

Description
The Model PHB-357 microprocessor-based , benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills, display hold function and 9 V battery memory back-up. With 0.1 mV resolution, this versatile instrument can also perform ion selective measurements. It operates on either 115 Vac line power or a 9 V battery. Supplied with the PHB-357 meter is an epoxy-bodied general purpose pH electrode, a temperature probe and an ac power adaptor.
Datasheet
Description
The Model PHB-357 microprocessor-based , benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills, display hold function and 9 V battery memory back-up. With 0.1 mV resolution, this versatile instrument can also perform ion selective measurements. It operates on either 115 Vac line power or a 9 V battery. Supplied with the PHB-357 meter is an epoxy-bodied general purpose pH electrode, a temperature probe and an ac power adaptor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop pH/mV Meters - PHB-357 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Benchtop pH/mV Meters
PHB-357
Benchtop pH/mV Meters PHB-357
The Model PHB-357 microprocessor-based , benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills, display hold function and 9 V battery memory back-up. With 0.1 mV resolution, this versatile instrument can also perform ion selective measurements. It operates on either 115 Vac line power or a 9 V battery. Supplied with the PHB-357 meter is an epoxy-bodied general purpose pH electrode, a temperature probe and an ac power adaptor.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills, display hold function and 9 V battery memory back-up. With 0.1 mV resolution, this versatile instrument can also perform ion selective measurements. It operates on either 115 Vac line power or a 9 V battery. Supplied with the PHB-357 meter is an epoxy-bodied general purpose pH electrode, a temperature probe and an ac power adaptor.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number PHB-357
Product Name Benchtop pH/mV Meters
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; ISE Meter (optional feature)
Form Factor Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered (optional feature); Built-in or Self Calibration
pH range 0.0 to 14 pH
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop ppm Oil-in-Water - FluoroCheck II - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Portable; Lab / Benchtop
Oil in Water Monitor 0 to 500 ppm
View Details
DS TDS Meter - 512T3 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
PFAS 40-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details