OMEGA Engineering, Inc. 6-in-1 Multi-Function Water Analysis Meter PHH-126

Description
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This multi-parameter water quality monitor is a versatile instrument with reliable multi-probe system which is easy-to-use and easy-to-read. It features simultaneous measurements of pH probe (sold separately), temperature (°C or °F), conductivity (EC or CF) or TDS with a single push of a button. The PHH-126 is economical and designed for both nontechnical and technical personnel to use.Specifications Measure Range
Datasheet
Description
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This multi-parameter water quality monitor is a versatile instrument with reliable multi-probe system which is easy-to-use and easy-to-read. It features simultaneous measurements of pH probe (sold separately), temperature (°C or °F), conductivity (EC or CF) or TDS with a single push of a button. The PHH-126 is economical and designed for both nontechnical and technical personnel to use.Specifications Measure Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-in-1 Multi-Function Water Analysis Meter - PHH-126 - OMEGA Engineering, Inc.
Norwalk, CT, USA
6-in-1 Multi-Function Water Analysis Meter
PHH-126
6-in-1 Multi-Function Water Analysis Meter PHH-126
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This multi-parameter water quality monitor is a versatile instrument with reliable multi-probe system which is easy-to-use and easy-to-read. It features simultaneous measurements of pH probe (sold separately), temperature (°C or °F), conductivity (EC or CF) or TDS with a single push of a button. The PHH-126 is economical and designed for both nontechnical and technical personnel to use.Specifications Measure Range

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This multi-parameter water quality monitor is a versatile instrument with reliable multi-probe system which is easy-to-use and easy-to-read. It features simultaneous measurements of pH probe (sold separately), temperature (°C or °F), conductivity (EC or CF) or TDS with a single push of a button. The PHH-126 is economical and designed for both nontechnical and technical personnel to use.Specifications Measure Range

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number PHH-126
Product Name 6-in-1 Multi-Function Water Analysis Meter
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable; Modular; Wall Mount
Instrument Specific Features Automatic Temperature Compensation
Process Temp -58 to 158 F (-50 to 70 C)
Features and Functionality Battery Powered; Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 70 ppm
View Details
Water Quality Measurement - ULTRAMETER II™ 6PFCE - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
PFAS 25-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details