OMEGA Engineering, Inc. OMEGAETTE(tm) pH and Conductivity Tester PHH-7000

Description
• Microprocessor-Based for Fast and Accurate Measurement • Special Viewing Angle • IP67 Rated,Waterproof Housing • Large LCD—Displays pH, Conductivity and Temperature Simultaneously • 1-Keyboard Calibration • Automatic Temperature Compensation • Multifunctional Including Data-Hold and Min/Max • Low-Battery Indicator • Auto Power-Off After 10 Minutes of Non-Use
Datasheet
Description
• Microprocessor-Based for Fast and Accurate Measurement • Special Viewing Angle • IP67 Rated,Waterproof Housing • Large LCD—Displays pH, Conductivity and Temperature Simultaneously • 1-Keyboard Calibration • Automatic Temperature Compensation • Multifunctional Including Data-Hold and Min/Max • Low-Battery Indicator • Auto Power-Off After 10 Minutes of Non-Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMEGAETTE(tm) pH and Conductivity Tester - PHH-7000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
OMEGAETTE(tm) pH and Conductivity Tester
PHH-7000
OMEGAETTE(tm) pH and Conductivity Tester PHH-7000
• Microprocessor-Based for Fast and Accurate Measurement • Special Viewing Angle • IP67 Rated,Waterproof Housing • Large LCD—Displays pH, Conductivity and Temperature Simultaneously • 1-Keyboard Calibration • Automatic Temperature Compensation • Multifunctional Including Data-Hold and Min/Max • Low-Battery Indicator • Auto Power-Off After 10 Minutes of Non-Use

•

Microprocessor-Based for Fast and Accurate Measurement

•

Special Viewing Angle

•

IP67 Rated,Waterproof Housing

•

Large LCD—Displays pH, Conductivity and Temperature Simultaneously

•

1-Keyboard Calibration

•

Automatic Temperature Compensation

•

Multifunctional Including Data-Hold and Min/Max

•

Low-Battery Indicator

•

Auto Power-Off After 10 Minutes of Non-Use
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number PHH-7000
Product Name OMEGAETTE(tm) pH and Conductivity Tester
Water Quality Parameters Water Quality Measurement Instrument; pH (optional feature); Measures ORP/Redox (optional feature); Measures Conductivity / Dissolved Solids (optional feature)
Form Factor Hand Held ; Portable; Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered; Built-in or Self Calibration
pH range -2 to 16 pH
Unlock Full Specs
to access all available technical data