Petersen Products Co. Drain Flusher, Professional, Drainjet®, 4" To 6" Dia, 102-006

Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 6" (152mm) Dia. Min 4" (102mm) Length Deflated 20.25" (514mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 2 Lb (0.91 Kg) Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 6" (152mm) Dia. Min 4" (102mm) Length Deflated 20.25" (514mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 2 Lb (0.91 Kg) Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drain Flusher, Professional, Drainjet®, 4
Fredonia, WI, United States
Drain Flusher, Professional, Drainjet®, 4" To 6" Dia,
102-006
Drain Flusher, Professional, Drainjet®, 4" To 6" Dia, 102-006
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 6" (152mm) Dia. Min 4" (102mm) Length Deflated 20.25" (514mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 2 Lb (0.91 Kg) Temperature Max. Service F 180 F (82.22 C)

Connection, Inlet 3/4" Garden Hose
Country of Origin USA
Description DrainJet® Professional
Dia. Max 6" (152mm)
Dia. Min 4" (102mm)
Length Deflated 20.25" (514mm)
Material Industrial MRT Treated Canvas
Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar)
Sage Subcategory Number W102
Shipping Wt. 2 Lb (0.91 Kg)
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 102-006
Product Name Drain Flusher, Professional, Drainjet®, 4" To 6" Dia,
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher For Jetter, Drainjet®-Pro, 2.5
Specs
Pipe Diameter (Nominal) 2.5 to 3 inch (63.5 to 76.2 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3.5
Specs
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
View Details
Drain Flusher, Professional, Drainjet®, 2.5
Specs
Pipe Diameter (Nominal) 2.5 to 3 inch (63.5 to 76.2 mm)
View Details