Comment 1 High Flow Rate Pipeline Flushing
Connection, Inlet 2" MNPT TO 2.5" Female NH
Country of Origin USA
Dia. Max 4" (101.6mm)
Dia. Min 3.5" (88.9mm)
Length Deflated 17" (431 mm)
Material, Hardware Aluminum
Material, Outer Ply Heavy Treated Industrial Canvas
Outlet Connection 1-1/2" MNPT
Press., Max. Flushing, PSI 100 psi (6.89 bar)
Pressure, Inflation Max 30 psi (2.06 bar)
Sage Subcategory Number W107
Shipping Wt. 7 Lb (3.18 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Drain Cleaning Machines |
| Product Number | 107-004-3 |
| Product Name | Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3.5"-4" Dia |
| Pipe Diameter (Nominal) | 3.5 to 4 inch (88.9 to 102 mm) |