Petersen Products Co. Drain Flusher, Professional, Drainjet®, 3" To 4" Dia 102-004

Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 4" (102mm) Dia. Min 3" (76mm) Length Deflated 14.75" (375mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 4" (102mm) Dia. Min 3" (76mm) Length Deflated 14.75" (375mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drain Flusher, Professional, Drainjet®, 3
Fredonia, WI, United States
Drain Flusher, Professional, Drainjet®, 3" To 4" Dia
102-004
Drain Flusher, Professional, Drainjet®, 3" To 4" Dia 102-004
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 4" (102mm) Dia. Min 3" (76mm) Length Deflated 14.75" (375mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F 180 F (82.22 C)

Connection, Inlet 3/4" Garden Hose
Country of Origin USA
Description DrainJet® Professional
Dia. Max 4" (102mm)
Dia. Min 3" (76mm)
Length Deflated 14.75" (375mm)
Material Industrial MRT Treated Canvas
Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar)
Sage Subcategory Number W102
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 102-004
Product Name Drain Flusher, Professional, Drainjet®, 3" To 4" Dia
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher, Economy, 1.5
Specs
Pipe Diameter (Nominal) 1.5 to 2 inch (38.1 to 50.8 mm)
View Details
Cleaning Balls, Pipeline, 10
Specs
Pipe Diameter (Nominal) 8.75 to 14.25 inch (222 to 362 mm)
View Details
Drain Flusher For Jetter, Drainjet®-Pro, 1.5
Specs
Pipe Diameter (Nominal) 1.38 to 2.5 inch (34.92 to 63.5 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 8 inch (102 to 203 mm)
View Details