Petersen Products Co. Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3"-4" Dia 107-004-1

Description
Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 1.5" NPSM Female Hose Coupling Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3" (76.2mm) Length Deflated 17" (431.8mm) Material, Hardware Aluminum Material, Outer Ply Heavy Treated Industrial Canvas Outlet Connection 1" MNPT Press., Max. Flushing, PSI 100 psi (6.89 bar) Pressure, Inflation Max 30 psi (2.06 bar) Sage Subcategory Number W107 Shipping Wt. 4 Lb (1.81 Kg) Temperature Max. Service F 225 F (107.22 C)
Request a Quote
Description
Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 1.5" NPSM Female Hose Coupling Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3" (76.2mm) Length Deflated 17" (431.8mm) Material, Hardware Aluminum Material, Outer Ply Heavy Treated Industrial Canvas Outlet Connection 1" MNPT Press., Max. Flushing, PSI 100 psi (6.89 bar) Pressure, Inflation Max 30 psi (2.06 bar) Sage Subcategory Number W107 Shipping Wt. 4 Lb (1.81 Kg) Temperature Max. Service F 225 F (107.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3
Fredonia, WI, United States
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3"-4" Dia
107-004-1
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3"-4" Dia 107-004-1
Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 1.5" NPSM Female Hose Coupling Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3" (76.2mm) Length Deflated 17" (431.8mm) Material, Hardware Aluminum Material, Outer Ply Heavy Treated Industrial Canvas Outlet Connection 1" MNPT Press., Max. Flushing, PSI 100 psi (6.89 bar) Pressure, Inflation Max 30 psi (2.06 bar) Sage Subcategory Number W107 Shipping Wt. 4 Lb (1.81 Kg) Temperature Max. Service F 225 F (107.22 C)

Comment 1 High Flow Rate Pipeline Flushing
Connection, Inlet 1.5" NPSM Female Hose Coupling
Country of Origin USA
Dia. Max 4" (101.6mm)
Dia. Min 3" (76.2mm)
Length Deflated 17" (431.8mm)
Material, Hardware Aluminum
Material, Outer Ply Heavy Treated Industrial Canvas
Outlet Connection 1" MNPT
Press., Max. Flushing, PSI 100 psi (6.89 bar)
Pressure, Inflation Max 30 psi (2.06 bar)
Sage Subcategory Number W107
Shipping Wt. 4 Lb (1.81 Kg)
Temperature Max. Service F 225 F (107.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 107-004-1
Product Name Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3"-4" Dia
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 5
Specs
Pipe Diameter (Nominal) 5 to 10 inch (127 to 254 mm)
View Details
Drain Flusher, Professional, Drainjet®, 1.375
Specs
Pipe Diameter (Nominal) 1.38 to 1.5 inch (34.92 to 38.1 mm)
View Details
Drain Flusher For Jetter, Drainjet®-Pro, 1.375
Specs
Pipe Diameter (Nominal) 1.38 to 1.5 inch (34.92 to 38.1 mm)
View Details