Petersen Products Co. Cleaning Balls, Pipeline, 15" - 18" 109-018

Description
Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 10.75" (273mm) Dia. Max 18.25" (464mm) Dia. Min 11" (279mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 14.75" (375mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material Natural Rubber Nominal Size 15"-18" (375mm-450mm) Sage Subcategory Number W109 Shipping Wt. 13 Lb (5.9 Kg) Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 10.75" (273mm) Dia. Max 18.25" (464mm) Dia. Min 11" (279mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 14.75" (375mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material Natural Rubber Nominal Size 15"-18" (375mm-450mm) Sage Subcategory Number W109 Shipping Wt. 13 Lb (5.9 Kg) Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cleaning Balls, Pipeline, 15
Fredonia, WI, United States
Cleaning Balls, Pipeline, 15" - 18"
109-018
Cleaning Balls, Pipeline, 15" - 18" 109-018
Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 10.75" (273mm) Dia. Max 18.25" (464mm) Dia. Min 11" (279mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 14.75" (375mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material Natural Rubber Nominal Size 15"-18" (375mm-450mm) Sage Subcategory Number W109 Shipping Wt. 13 Lb (5.9 Kg) Temperature Max. Service F 120 F (48.89 C)

Connection Type 1/4" NPT to Schrader Tire Valve
Country of Origin USA
Dia. Deflated 10.75" (273mm)
Dia. Max 18.25" (464mm)
Dia. Min 11" (279mm)
Eye Bolt Size 3/8" (9.52mm) (2)
Infl. Thread 1/4" (6.35mm) (1)
Length Deflated 14.75" (375mm)
Liquid Head (FT) Pressure 5 ft (1.5 m)
Material Natural Rubber
Nominal Size 15"-18" (375mm-450mm)
Sage Subcategory Number W109
Shipping Wt. 13 Lb (5.9 Kg)
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 109-018
Product Name Cleaning Balls, Pipeline, 15" - 18"
Pipe Diameter (Nominal) 11 to 18.25 inch (279 to 464 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher, Professional, Drainjet®, 2.5
Specs
Pipe Diameter (Nominal) 2.5 to 3 inch (63.5 to 76.2 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
View Details
Cleaning Balls, Pipeline, 6
Specs
Pipe Diameter (Nominal) 5.87 to 10.25 inch (149 to 260 mm)
View Details