Petersen Products Co. Drain Flusher, Professional, Drainjet®, 1.375" To 1.5" Dia. 102-001

Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Dia. Max 1.5" (38mm) Dia. Min 1.375" (35mm) Length Deflated 8.75" (222mm) Material Industrial Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Dia. Max 1.5" (38mm) Dia. Min 1.375" (35mm) Length Deflated 8.75" (222mm) Material Industrial Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drain Flusher, Professional, Drainjet®, 1.375
Fredonia, WI, United States
Drain Flusher, Professional, Drainjet®, 1.375" To 1.5" Dia.
102-001
Drain Flusher, Professional, Drainjet®, 1.375" To 1.5" Dia. 102-001
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Dia. Max 1.5" (38mm) Dia. Min 1.375" (35mm) Length Deflated 8.75" (222mm) Material Industrial Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W102 Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F 180 F (82.22 C)

Connection, Inlet 3/4" Garden Hose
Country of Origin USA
Description DrainJet®
Dia. Max 1.5" (38mm)
Dia. Min 1.375" (35mm)
Length Deflated 8.75" (222mm)
Material Industrial Canvas
Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar)
Sage Subcategory Number W102
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 102-001
Product Name Drain Flusher, Professional, Drainjet®, 1.375" To 1.5" Dia.
Pipe Diameter (Nominal) 1.38 to 1.5 inch (34.92 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 8 inch (102 to 203 mm)
View Details
Drain Flusher, Professional, Drainjet®, 3
Specs
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
View Details