Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.5-A HIGH EFFICIENCY BUCK-BOOST | |
| 1.5A, 400KHZ BIPOLAR, PDSO16 | |
| 17-V, 2-A LOW-NOISE AND LOW-RIPP | |
| 17-VIN, 3-A LOW-NOISE AND LOW-RI | |
| 2.4-V TO 5.5-V INPUT, 4-A THIN S | |
| 2.75-V TO 6-V, 6-A STEP-DOWN MOD | |
| 21.5 W (85-265 VAC) 28 W (230 VA | |
| 3-V TO 17-V, 2-A HIGH EFFICIENCY | |
| 3-V TO 36-V INPUT, 1 TO 15-V OUT | |
| 3-V TO 36-V INPUT, 1-V TO 15-V O | |
| 3-V TO 36-V INPUT, 1-V TO 6-V OU | |
| 3-V TO 65-V INPUT, 1-V TO 13-V O | |
| 3-V TO 65-V INPUT, 1-V TO 15-V O | |
| 3.6-V TO 36-V INPUT, 1-V TO 12-V | |
| 36-V INPUT, 1-V TO 10-V OUTPUT, | |
| 4-V TO 16-V INPUT, 35-A, 4X STAC | |
| 4-V TO 16-V INPUT, DUAL 25-A, SI | |
| 4-V TO 18-V INPUT, 16-A SYNCHRON | |
| AC/DC CONVERTER 12V 1.008KW | |
| AC/DC CONVERTER 12V 300W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 26W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 15V 5.1W | |
| AC/DC CONVERTER 24V 200W | |
| AC/DC CONVERTER 28V 1200W | |
| AC/DC CONVERTER 28V 200W | |
| AC/DC CONVERTER 32V 200W | |
| AC/DC CONVERTER 42V 200W | |
| AC/DC CONVERTER 48V 1200W | |
| AC/DC CONVERTER 50V 150W | |
| ANALG VOLT REG SWITCHING | |
| ASYNCHRONOUS BUCK SWITCHING CONT | |
| AUTOMOTIVE, 1.5-W, 12-VIN TO 15 | |
| AUTOMOTIVE, 2.5-W, 24-VIN, 25-VO | |
| AUTOMOTIVE, 30-V, LOW-POWER CURR | |
| CURRENT MODE PWM CONTROLLER 1A | |
| DC DC CONVERTER +/-12V 1.8W | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 24V 6W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 11W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-5V 2.5W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 0.6-1.5V | |
| DC DC CONVERTER 0.6-3.6V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.6-5V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 1.8W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 1.8W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 3.3-16.5V 100W | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 25W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 4.5W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 8.6W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5-30V 100W | |
| DC DC CONVERTER 5V +/-12V 10W | |
| DC DC CONVERTER 5V +/-12V 13W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 1.8W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 2.5W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 3.3V 100W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6.5V | |
| DC DC CONVERTER 9V 2.25W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 4.5W | |
| DC DC CONVERTER 9V | |
| DC DC CONVERTER | |
| DOUBLE-ENDED PWM CONTROLLER | |
| DUAL SWITCHING CONTROLLER | |
| GREENCHIP SMPS CONTROL IC | |
| GREENCHIP SMPS PRIMARY SIDE CONT | |
| HIGH SPEED DOUBLE-ENDED PWM CONT | |
| HIGH SPEED PWM CONTROLLER, 1MHZ | |
| HIGH-DENSITY, 3-V TO 36-V INPUT, | |
| HIGH-DENSITY, 36-V INPUT, 1-V TO | |
| HIGH-DENSITY, 36V, 0.8V-TO-16V O | |
| IC OFFLINE SW FLYBACK TO220-7 | |
| IC OFFLINE SWITCH FLYBACK | |
| IC OFFLINE SWITCH | |
| IC REG CTRLR MULT TOP 16SOIC | |
| IC REG LINEAR HI VOLT SWITCHING | |
| IC | |
| INDUSTRIAL, 30-V, LOW-POWER CURR | |
| POWER FACTOR CONTROLLER | |
| PROTOTYPE | |
| PWM BUCK CONTROLLER 3A 500KHZ | |
| PWM CONTROLLER | |
| RADIATION-HARDENED QMLV, 30-V IN | |
| RADIATION-TOLERANT 2-MHZ PWM CON | |
| REC T0220 SPECIAL ULTFST | |
| RESONANT MODE CONTROLLER | |
| RESONANT MODE PWR SU | |
| SWITCHING CONTROLLER, CURRENT-MO | |
| SWITCHING CONTROLLER, VOLTAGE-MO | |
| SWITCHING CONTROLLER | |
| TPS40022 - SWITCHING CONTROLLER | |
| UC2825 SWITCHING CONTROLLER | |
| UC2843 SWITCHING CONTROLLER | |
| UC3846 SWITCHING CONTROLLER | |
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers -- UC3877DWP/81403
|
UC3877 SWITCHING CONTROLLER |
| UCC25701 SWITCHING CONTROLLER |
| << Prev | Next >> |