Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 30 40 50 59 60 61 62 63 64 65 66 67 68 69 70 71 80 85
Product Name Notes
C 18/36/24 5V/ 10A
C 18/36/24 5V/ 25A
C 180/375/300 3.3V/ 30.3A
C 250/425/375 12V/ 25A
C 250/425/375 5V/ 10A
C 250/425/375 5V/ 30A
C 250/425/375 8V/ 12.5A
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 1.2V 4.2W
DC DC CONVERTER 1.2V 6.2W
DC DC CONVERTER 1.5V 5.25W
DC DC CONVERTER 1.5V 7.8W
DC DC CONVERTER 1.8V 5.4W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 1W
DC DC CONVERTER 2.5V 7.5W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 60W
DC DC CONVERTER 2V 9W
DC DC CONVERTER 3.3V 1.8W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 25W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 35W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 33W
DC DC CONVERTER 5V 35W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC DC CONVERTER
DC/DC CONVERTER 3W
DC/DC CONVERTER
EMI FILTER, 28V INPUT, SINGLE OU
IC REG 8SOP
IC REG CTRLR BOOST 6SNB
IC REG CTRLR BUCK 24TSSOP
IC REGULATOR
M 18/36/24 12V/ 12.5A
M 18/36/24 12V/ 8.34A
M 18/36/24 3.3V/ 22.7A
M 18/36/24 5V/ 40A
PMIC AUTO ANALOG
PRIMARY-SIDE REGULATION PWM CONT
PWR SUPP, BATT & COND
T 18/36/24 5V/ 10A
T 250/425/375 12V/ 6.25A
T 66/154/110 5V/ 15A
T 66/154/110 5V/ 25A
T 9/36/28 5V/ 10A

<< Prev Next >>