Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONV DC/DC 1W 3.3VIN 3.3VOUT | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X5V 2W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| IC BUCK MOSFET DRVR WDFN-8 | |
| IC PWM CTLR | |
| IC PWM CTRLR BUCK WQFN-20 | |
| IC PWM CTRLR BUCK WQFN-40 | |
| IC REG CTRLR BUCK PWM WDFN-10 | |
| IC REG CTRLR BUCK PWM WDFN-14 | |
| IC REG CTRLR BUCK PWM WQFN-20 | |
| IC REGULATOR CONTROLLER | |
| PWM CONTROLLER FOR USBPD SOT23-6 |
| << Prev | Next >> |