Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 250/425/375 12V/ 50A | |
| C 250/425/375 24V/ 25A | |
| C 250/425/375 28V/ 21.4A | |
| C 250/425/375 48V/ 12.5A | |
| C 250/425/375 48V/ 6.25A | |
| C 250/425/375 5V/ 80A | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 400W | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 300W | |
| DC DC CONVERTER 15V 400W | |
| DC DC CONVERTER 15V 600W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 300W | |
| DC DC CONVERTER 24V 400W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 300W | |
| DC DC CONVERTER 28V 400W | |
| DC DC CONVERTER 28V 600W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 2V 160W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 32V 600W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 300W | |
| DC DC CONVERTER 36V 400W | |
| DC DC CONVERTER 36V 600W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 54V 600W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 200W | |
| DC DC CONVERTER 8V 400W | |
| DC DC CONVERTER | |
| T 250/425/375 24V/ 6.25A |
| << Prev | Next >> |