Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ACME CHIP TECHNOLOGY CO., LIMITED
TS2509CS -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TS2509CS
Description
PWM BUCK CONTROLLER 3A 500KHZ
Description
PWM BUCK CONTROLLER 3A 500KHZ
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TS2509CS
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TS2509CS
PWM BUCK CONTROLLER 3A 500KHZ
PWM BUCK CONTROLLER 3A 500KHZ
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Power Supplies
Product Number
TS2509CS
Product Name
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
UDP6932B 200W DC Switching Power Supply 60V/10A
UDP6932B
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details
Triad Magnetics
AC AC Wall Power Adapters
WAU12-2000
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
-10 to 40 C (14 to 104 F)
View Details
2
suppliers
Siglent Technologies NA, Inc.
Programmable Switching DC Power Supply
SPS5082X
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Placid Industries, Inc.
PS-24-MC1 Enclosed Power Supply
PS-24-MC1
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
AC Input Voltage
220.0 to 230.0 volts
View Details