Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 180/375/300 12V/ 41.7A | |
| C 180/375/300 15V/ 16.7A | |
| C 180/375/300 15V/ 33.3A | |
| C 180/375/300 3.3V/ 45.5A | |
| C 180/375/300 5V/ 80A | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 125W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 250W | |
| DC DC CONVERTER 12V 400W | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 250W | |
| DC DC CONVERTER 15V 400W | |
| DC DC CONVERTER 15V 500W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 250W | |
| DC DC CONVERTER 24V 400W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 250W | |
| DC DC CONVERTER 28V 400W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 2V 100W | |
| DC DC CONVERTER 2V 160W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 200W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 36V 250W | |
| DC DC CONVERTER 36V 400W | |
| DC DC CONVERTER 36V 500W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 125W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 175W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 6.5V 200W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 200W | |
| DC DC CONVERTER 8V 400W | |
| DC DC CONVERTER | |
| H 9/36/28 12V/ 8.33A |
| << Prev | Next >> |