Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 30W DC/DC-CONV POWERLINE-PLUS | |
| 40W DC/DC-CONV POWERLINE-PLUS | |
| CONV DC/DC 30W 18-36VIN +/-12V | |
| CONV DC/DC 30W 40-160VIN 24VOUT | |
| CONV DC/DC 40W SNGL 5V OUT | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 30W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 3W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 1-7V | |
| DC DC CONVERTER 1.2-6V | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 40W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 40W | |
| DC DC CONVERTER 15V 60W | |
| DC DC CONVERTER 24V 12W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 40W | |
| DC DC CONVERTER 24V 60W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 40W | |
| DC DC CONVERTER 3.3V 7.9W | |
| DC DC CONVERTER 48V 40W | |
| DC DC CONVERTER 48V 60W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 60W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| DC/DC CONVERTER | |
| DC/DC MODULE 20W,I/P: 8.5-160VDC |
| << Prev | Next >> |