Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ACME CHIP TECHNOLOGY CO., LIMITED
EC9BW-48D12N -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
EC9BW-48D12N
Description
DC DC CONVERTER +/-12V 30W
Acme Chip Technology Co., Limited
Done
Description
DC DC CONVERTER +/-12V 30W
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Power Supplies - Board Mount - DC DC Converters
EC9BW-48D12N
Power Supplies - Board Mount - DC DC Converters
EC9BW-48D12N
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 30W
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Power Supplies
Product Number
EC9BW-48D12N
Product Name
Power Supplies - Board Mount - DC DC Converters
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
UDP6922B 100W DC Switching Power Supply 60V/5A
UDP6922B
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details
Triad Magnetics
AC DC Desktop, Wall Power Adapters
WSU120-2000-13
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
2
suppliers
Siglent Technologies NA, Inc.
Programmable Linear DC Power Supply
SPD3303X-E
Specs
Type
DC Power Supply
Technology
Linear Power Supply
Form Factor
Desktop / Free Standing; Rack Mount (optional feature)
View Details
Placid Industries, Inc.
PST2-24-220 Enclosed Power Supply
PST2-24-220
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
2 amps
View Details