Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 70 80 85
Product Name Notes
1/2 BRICK, 12VOUT @ 12.5A, 16-16
115 W (85-265 VAC)
135 W (85-265 VAC)
170 W (85-265 VAC)
180 W (85-265 VAC)
200 W (85-265 VAC)
220 W (85-265 VAC)
70 W (85-265 VAC)
85 W (85-265 VAC)
90 W (85-265 VAC)
AC/DC CONVERTER 15V 3W
AC/DC CONVERTER 15V 85W
AC/DC CONVERTER 24V 90W
AC/DC CONVERTER 48V 90W
AC/DC CONVERTER 5V 1W
AC/DC CONVERTER 9V 2W
AC/DC CONVERTER 9V 5W
DC DC CONVERTER +/-12V 1.5W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1.5W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 0.5-5V
DC DC CONVERTER 0.6-2.5V
DC DC CONVERTER 0.6-5V 0.6-5V
DC DC CONVERTER 0.6-5V 125W
DC DC CONVERTER 0.6-5V
DC DC CONVERTER 0.6-6V
DC DC CONVERTER 0.8-3.3V 33W
DC DC CONVERTER 0.8-5V 40W
DC DC CONVERTER 1.2V 36W
DC DC CONVERTER 1.2V 72W
DC DC CONVERTER 1.5V 45W
DC DC CONVERTER 1.8V 54W
DC DC CONVERTER 10V
DC DC CONVERTER 12V 1.5W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 108W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 204W
DC DC CONVERTER 12V 252W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 504W
DC DC CONVERTER 12V 54W
DC DC CONVERTER 12V 78W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 2.5V 150W
DC DC CONVERTER 2.5V 63W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 48W
DC DC CONVERTER 28V 308W
DC DC CONVERTER 3.3V 1.5W
DC DC CONVERTER 3.3V 1.7W
DC DC CONVERTER 3.3V 132W
DC DC CONVERTER 3.3V 198W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 83W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 225W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V
DC DC CONVERTER 6V 1W
DC DC CONVERTER 8V 96W
DC DC CONVERTER 9.6V 450W
DC DC CONVERTER 9V 1.5W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DUAL SWITCHING CONTROLLER, CURRE
DUAL SWITCHING CONTROLLER
FOUR-PHASE BUCK PWM CONTROLLER
HIGH VOLTAGE ASYNCHRONOUS BOOST
IC OFFLINE SW FLBACK INSOP-24D
IC OFFLINE SWITCH 8DFN
SWITCHING CONTROLLER, 1500KHZ SW
SWITCHING CONTROLLER, CURRENT/VO
SWITCHING CONTROLLER, VOLTAGE-MO
SWITCHING CONTROLLER
VOLTAGE MODE PWM CONTROLLER 0.8V

<< Prev Next >>