DEWALT Industrial Tool Co. 1/2" VSR Pistol Grip Drill with E-Clutch Anti-Lock Control DWD220

Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch® System shuts the tool off when a stall is detected, reducing reactionary torque in bind-up situations, a Perform & Protect™ Control Feature 10.5 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for increased versatility Soft grip handle and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability
Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch® System shuts the tool off when a stall is detected, reducing reactionary torque in bind-up situations, a Perform & Protect™ Control Feature 10.5 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for increased versatility Soft grip handle and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability

Suppliers

Company
Product
Description
Supplier Links
1/2" VSR Pistol Grip Drill with E-Clutch Anti-Lock Control - DWD220 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" VSR Pistol Grip Drill with E-Clutch Anti-Lock Control
DWD220
1/2" VSR Pistol Grip Drill with E-Clutch Anti-Lock Control DWD220
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch® System shuts the tool off when a stall is detected, reducing reactionary torque in bind-up situations, a Perform & Protect™ Control Feature 10.5 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for increased versatility Soft grip handle and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability

Product Features

  • DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance.
  • E-Clutch® System shuts the tool off when a stall is detected, reducing reactionary torque in bind-up situations, a Perform & Protect™ Control Feature
  • 10.5 Amp motor delivers increased drilling performance
  • Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability
  • 0-1200 RPM, variable speed reversing switch for increased versatility
  • Soft grip handle and two-finger trigger for increased comfort and greater control
  • Metal gear housing for jobsite durability and increased reliability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DWD220
Product Name 1/2" VSR Pistol Grip Drill with E-Clutch Anti-Lock Control
Power 1100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
Impact Drivers - 8129900 - RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
RPM 2500 rpm
View Details
Pistolgrip Drill, Power Output 300 W (.40 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details