DEWALT Industrial Tool Co. 1/2" (13mm) End Handle Drill DW140

Description
Product Features 100% ball-bearing construction provides durability and longer tool life Die-cast metal gear housing for jobsite durability and tool reliability 3-position auxiliary side handle for greater control in all drilling applications Triple gear reduction provides increased torque and reduces gear stress D-handle design is ideal for drilling applications where added pressure in needed
Description
Product Features 100% ball-bearing construction provides durability and longer tool life Die-cast metal gear housing for jobsite durability and tool reliability 3-position auxiliary side handle for greater control in all drilling applications Triple gear reduction provides increased torque and reduces gear stress D-handle design is ideal for drilling applications where added pressure in needed

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) End Handle Drill - DW140 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) End Handle Drill
DW140
1/2" (13mm) End Handle Drill DW140
Product Features 100% ball-bearing construction provides durability and longer tool life Die-cast metal gear housing for jobsite durability and tool reliability 3-position auxiliary side handle for greater control in all drilling applications Triple gear reduction provides increased torque and reduces gear stress D-handle design is ideal for drilling applications where added pressure in needed

Product Features

  • 100% ball-bearing construction provides durability and longer tool life
  • Die-cast metal gear housing for jobsite durability and tool reliability
  • 3-position auxiliary side handle for greater control in all drilling applications
  • Triple gear reduction provides increased torque and reduces gear stress
  • D-handle design is ideal for drilling applications where added pressure in needed
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW140
Product Name 1/2" (13mm) End Handle Drill
Power 580 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818946 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 1755164 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.3752 inch (9.53 mm)
RPM 0.0 to 2500 rpm
View Details
Electric Drill - EHB 16/1.4 S - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details