DEWALT Industrial Tool Co. 1/2" (13mm) VSR Stud & Joist Drill Kit with Clutch and Bind-Up Control® DWD460K

Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application Metal gear housing for jobsite durability and increased reliability Adjustable front handle and 2-position side handle provide maximum leverage and control 100% ball-bearing contruction provides durability and longer tool life
Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application Metal gear housing for jobsite durability and increased reliability Adjustable front handle and 2-position side handle provide maximum leverage and control 100% ball-bearing contruction provides durability and longer tool life

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Stud & Joist Drill Kit with Clutch and Bind-Up Control® - DWD460K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Stud & Joist Drill Kit with Clutch and Bind-Up Control®
DWD460K
1/2" (13mm) VSR Stud & Joist Drill Kit with Clutch and Bind-Up Control® DWD460K
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application Metal gear housing for jobsite durability and increased reliability Adjustable front handle and 2-position side handle provide maximum leverage and control 100% ball-bearing contruction provides durability and longer tool life

Product Features

  • DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance.
  • E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature
  • Mechanical clutch in low speed delivers increased gear protection
  • 11.0 Amp heavy duty DEWALT built motor for increased power and performance in high torque applications
  • 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application
  • Metal gear housing for jobsite durability and increased reliability
  • Adjustable front handle and 2-position side handle provide maximum leverage and control
  • 100% ball-bearing contruction provides durability and longer tool life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DWD460K
Product Name 1/2" (13mm) VSR Stud & Joist Drill Kit with Clutch and Bind-Up Control®
Power 1015 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818946 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details
1" L-Shape SDS Rotary Hammer Kit - D25323K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 12.4 inch (315 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details