DEWALT Industrial Tool Co. Dust Extraction System for 36V SDS Rotary Hammer D25302DH

Description
Product Features Powerful dust extraction system with built-in motor for increased suction and high tool performance 2-second power-off delay ensures dust extraction through the hose Cordless dust extraction system fits DEWALT 36V and 28V SDS rotary hammers
Description
Product Features Powerful dust extraction system with built-in motor for increased suction and high tool performance 2-second power-off delay ensures dust extraction through the hose Cordless dust extraction system fits DEWALT 36V and 28V SDS rotary hammers

Suppliers

Company
Product
Description
Supplier Links
Dust Extraction System for 36V SDS Rotary Hammer - D25302DH - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Dust Extraction System for 36V SDS Rotary Hammer
D25302DH
Dust Extraction System for 36V SDS Rotary Hammer D25302DH
Product Features Powerful dust extraction system with built-in motor for increased suction and high tool performance 2-second power-off delay ensures dust extraction through the hose Cordless dust extraction system fits DEWALT 36V and 28V SDS rotary hammers

Product Features

  • Powerful dust extraction system with built-in motor for increased suction and high tool performance
  • 2-second power-off delay ensures dust extraction through the hose
  • Cordless dust extraction system fits DEWALT 36V and 28V SDS rotary hammers
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25302DH
Product Name Dust Extraction System for 36V SDS Rotary Hammer
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Electric Drill - EHB 32/4.2 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details
6408 - 3/8" Drill - 6408 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 10.28 inch (261 mm)
View Details