DEWALT Industrial Tool Co. Impact Drivers DCF850NT-XJ

Description
DeWALT DCF850NT-XJ Impact Driver
Request a Quote
Description
DeWALT DCF850NT-XJ Impact Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Impact Drivers - 2743037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Drivers
2743037
Impact Drivers 2743037
DeWALT DCF850NT-XJ Impact Driver

DeWALT DCF850NT-XJ Impact Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Drills
Product Number 2743037
Product Name Impact Drivers
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
BHP452HW - 18V Compact Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit - BHP452HW - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.6250 inch (15.87 mm)
RPM 0.0 to 2800 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details