DEWALT Industrial Tool Co. 1-9/16" SDS Max Combination Hammer Kit D25501K

Description
Product Features 12 Amp Motor provides high performance & overload protection;490 rpm' 3300 bpm 8.0 ft lbs. of Impact Energy provides fast drilling and powerful chipping Rear Handle Mount for increased user comfort in down drilling applications Factory Set Clutch reduces sudden, high torque reactions if bit jams Rubber Grip helps reduce the level of vibration felt by the user Lightweight 13.5 lbs
Description
Product Features 12 Amp Motor provides high performance & overload protection;490 rpm' 3300 bpm 8.0 ft lbs. of Impact Energy provides fast drilling and powerful chipping Rear Handle Mount for increased user comfort in down drilling applications Factory Set Clutch reduces sudden, high torque reactions if bit jams Rubber Grip helps reduce the level of vibration felt by the user Lightweight 13.5 lbs

Suppliers

Company
Product
Description
Supplier Links
1-9/16" SDS Max Combination Hammer Kit - D25501K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-9/16" SDS Max Combination Hammer Kit
D25501K
1-9/16" SDS Max Combination Hammer Kit D25501K
Product Features 12 Amp Motor provides high performance & overload protection;490 rpm' 3300 bpm 8.0 ft lbs. of Impact Energy provides fast drilling and powerful chipping Rear Handle Mount for increased user comfort in down drilling applications Factory Set Clutch reduces sudden, high torque reactions if bit jams Rubber Grip helps reduce the level of vibration felt by the user Lightweight 13.5 lbs

Product Features

  • 12 Amp Motor provides high performance & overload protection;490 rpm' 3300 bpm
  • 8.0 ft lbs. of Impact Energy provides fast drilling and powerful chipping
  • Rear Handle Mount for increased user comfort in down drilling applications
  • Factory Set Clutch reduces sudden, high torque reactions if bit jams
  • Rubber Grip helps reduce the level of vibration felt by the user
  • Lightweight 13.5 lbs
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25501K
Product Name 1-9/16" SDS Max Combination Hammer Kit
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Pistolgrip Drill, Power Output 170 / 210 W (.23 - .28 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits - HR1830F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.88 inch (276 mm)
View Details
Portable Magnetic Drills - AutoMAB 1500 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Weight 37.5 lbs (17.01 kg)
View Details