DEWALT Industrial Tool Co. 1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch D25602K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. of Impact Energy provides fast drilling and powerful chipping 13.5 Amp high-performance motor provides high performance & overload protection; 210-415 rpm; 1430-2840 bpm Electronic Variable Speed Dial allows the user to control the the speed of drilling or chipping while maintaining speed under load Rear handle mount increases user comfort in down-drilling applications Trigger lock-on reduces user fatigue while chipping Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel without having to remove it.
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. of Impact Energy provides fast drilling and powerful chipping 13.5 Amp high-performance motor provides high performance & overload protection; 210-415 rpm; 1430-2840 bpm Electronic Variable Speed Dial allows the user to control the the speed of drilling or chipping while maintaining speed under load Rear handle mount increases user comfort in down-drilling applications Trigger lock-on reduces user fatigue while chipping Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel without having to remove it.

Suppliers

Company
Product
Description
Supplier Links
1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch - D25602K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch
D25602K
1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch D25602K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. of Impact Energy provides fast drilling and powerful chipping 13.5 Amp high-performance motor provides high performance & overload protection; 210-415 rpm; 1430-2840 bpm Electronic Variable Speed Dial allows the user to control the the speed of drilling or chipping while maintaining speed under load Rear handle mount increases user comfort in down-drilling applications Trigger lock-on reduces user fatigue while chipping Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel without having to remove it.

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature.
  • 2-Stage clutch provides maximum control in bind up situations. A Perform and Protect feature.
  • 9.5 ft-lbs. of Impact Energy provides fast drilling and powerful chipping
  • 13.5 Amp high-performance motor provides high performance & overload protection; 210-415 rpm; 1430-2840 bpm
  • Electronic Variable Speed Dial allows the user to control the the speed of drilling or chipping while maintaining speed under load
  • Rear handle mount increases user comfort in down-drilling applications
  • Trigger lock-on reduces user fatigue while chipping
  • Electronic Soft Start provides the user more control when the trigger is pulled.
  • Chisel rotation mode allows the user to turn the chisel without having to remove it.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25602K
Product Name 1-3/4" SDS Max Combination Hammer Kit with SHOCKS - Active Vibration Control® & 2 Stage Clutch
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
LXPH01Z - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill (Tool Only) - LXPH01Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Impact Drivers - 1755164 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.3752 inch (9.53 mm)
RPM 0.0 to 2500 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details