DEWALT Industrial Tool Co. 1-1/8" SDS Hammer Kit D25404K

Description
Product Features 8.3 Amp motor provides high performance and overload protection Hard-hitting hammer mechanism for fast and efficient penetration Fully sealed gearbox is engineered for long life by keeping grease in and dust out Accepts SDS bits from 5/32" to 1-1/8" Higher drilling capacity than compact drilling hammers for increased productivity in 1/2" & larger applications Less weight than large drilling hammers reduces user fatigue in 5/8" & smaller applications Chipping (Hammer-only) mode allows user to perform light chipping applications, such as removal of mortar splatter Rotation-only mode for wood and metal drilling (using SDS-to-Round Shank Adapter)
Description
Product Features 8.3 Amp motor provides high performance and overload protection Hard-hitting hammer mechanism for fast and efficient penetration Fully sealed gearbox is engineered for long life by keeping grease in and dust out Accepts SDS bits from 5/32" to 1-1/8" Higher drilling capacity than compact drilling hammers for increased productivity in 1/2" & larger applications Less weight than large drilling hammers reduces user fatigue in 5/8" & smaller applications Chipping (Hammer-only) mode allows user to perform light chipping applications, such as removal of mortar splatter Rotation-only mode for wood and metal drilling (using SDS-to-Round Shank Adapter)

Suppliers

Company
Product
Description
Supplier Links
1-1/8" SDS Hammer Kit - D25404K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/8" SDS Hammer Kit
D25404K
1-1/8" SDS Hammer Kit D25404K
Product Features 8.3 Amp motor provides high performance and overload protection Hard-hitting hammer mechanism for fast and efficient penetration Fully sealed gearbox is engineered for long life by keeping grease in and dust out Accepts SDS bits from 5/32" to 1-1/8" Higher drilling capacity than compact drilling hammers for increased productivity in 1/2" & larger applications Less weight than large drilling hammers reduces user fatigue in 5/8" & smaller applications Chipping (Hammer-only) mode allows user to perform light chipping applications, such as removal of mortar splatter Rotation-only mode for wood and metal drilling (using SDS-to-Round Shank Adapter)

Product Features

  • 8.3 Amp motor provides high performance and overload protection
  • Hard-hitting hammer mechanism for fast and efficient penetration
  • Fully sealed gearbox is engineered for long life by keeping grease in and dust out
  • Accepts SDS bits from 5/32" to 1-1/8"
  • Higher drilling capacity than compact drilling hammers for increased productivity in 1/2" & larger applications
  • Less weight than large drilling hammers reduces user fatigue in 5/8" & smaller applications
  • Chipping (Hammer-only) mode allows user to perform light chipping applications, such as removal of mortar splatter
  • Rotation-only mode for wood and metal drilling (using SDS-to-Round Shank Adapter)
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25404K
Product Name 1-1/8" SDS Hammer Kit
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
BHP454Z - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill (Tool Only) - BHP454Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Electric Portable Drill - 2404-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 1.25 inch (31.75 mm)
RPM 250 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details