DEWALT Industrial Tool Co. 1/2" (13mm) VSR Stud & Joist Drill with Clutch and Bind-Up Control® DWD460

Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy-duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application Metal gear housing for jobsite durability and increased reliability Adjustable front handle and 2-position side handle provide maximum leverage and control 100% ball-bearing construction provides durability and longer tool life
Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy-duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application Metal gear housing for jobsite durability and increased reliability Adjustable front handle and 2-position side handle provide maximum leverage and control 100% ball-bearing construction provides durability and longer tool life

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Stud & Joist Drill with Clutch and Bind-Up Control® - DWD460 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Stud & Joist Drill with Clutch and Bind-Up Control®
DWD460
1/2" (13mm) VSR Stud & Joist Drill with Clutch and Bind-Up Control® DWD460
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy-duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application Metal gear housing for jobsite durability and increased reliability Adjustable front handle and 2-position side handle provide maximum leverage and control 100% ball-bearing construction provides durability and longer tool life

Product Features

  • DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance.
  • E-Clutch detects reactionary torque caused by a bind-up or stall and reduces speed to a manageable level until control is regained, a Perform & Protect™ Control Feature
  • Mechanical clutch in low speed delivers increased gear protection
  • 11.0 Amp heavy-duty DEWALT built motor for increased power and performance in high torque applications
  • 2 variable speed ranges: 0-330 / 0-1300 RPM to match appropriate speed to the application
  • Metal gear housing for jobsite durability and increased reliability
  • Adjustable front handle and 2-position side handle provide maximum leverage and control
  • 100% ball-bearing construction provides durability and longer tool life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DWD460
Product Name 1/2" (13mm) VSR Stud & Joist Drill with Clutch and Bind-Up Control®
Power 1015 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
6281DWPE - 14.4V Cordless 3/8" Driver-Drill Kit - 6281DWPE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Electric Portable Drill - 2603-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered
RPM 0.0 to 1850 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details