DEWALT Industrial Tool Co. 1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch D25712K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature 11.7 ft lbs. of Impact Energy provides fast drilling and powerful chipping 13 Amp motor provides maximum performance & overload protection; 210-415 rpm; 1430-2840 bpm Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load Rear handle mount means less bending over when using tool in downward chipping applications Trigger Lock On provides increased user comfort in extended use chipping applications Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel wihtout having to remove it. Allows easy access to switch, motor, cordset, brushes and gear case for ease of service
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature 11.7 ft lbs. of Impact Energy provides fast drilling and powerful chipping 13 Amp motor provides maximum performance & overload protection; 210-415 rpm; 1430-2840 bpm Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load Rear handle mount means less bending over when using tool in downward chipping applications Trigger Lock On provides increased user comfort in extended use chipping applications Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel wihtout having to remove it. Allows easy access to switch, motor, cordset, brushes and gear case for ease of service

Suppliers

Company
Product
Description
Supplier Links
1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch - D25712K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch
D25712K
1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch D25712K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature 11.7 ft lbs. of Impact Energy provides fast drilling and powerful chipping 13 Amp motor provides maximum performance & overload protection; 210-415 rpm; 1430-2840 bpm Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load Rear handle mount means less bending over when using tool in downward chipping applications Trigger Lock On provides increased user comfort in extended use chipping applications Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel wihtout having to remove it. Allows easy access to switch, motor, cordset, brushes and gear case for ease of service

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature.
  • 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature
  • 11.7 ft lbs. of Impact Energy provides fast drilling and powerful chipping
  • 13 Amp motor provides maximum performance & overload protection; 210-415 rpm; 1430-2840 bpm
  • Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load
  • Rear handle mount means less bending over when using tool in downward chipping applications
  • Trigger Lock On provides increased user comfort in extended use chipping applications
  • Electronic Soft Start provides the user more control when the trigger is pulled.
  • Chisel rotation mode allows the user to turn the chisel wihtout having to remove it.
  • Allows easy access to switch, motor, cordset, brushes and gear case for ease of service
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25712K
Product Name 1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 0101-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
View Details
7/8" Compact SDS Rotary Hammer Kit - D25023K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 16.2 inch (411 mm)
View Details
HP1641K - 5/8" Hammer Drill Kit - HP1641K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 11.88 inch (302 mm)
View Details