DEWALT Industrial Tool Co. 1/2" (13mm) 18V Cordless XRP™ Li-Ion Hammerdrill/Drill/Driver Kit DCD970KL

Description
Product Features DEWALT® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control
Description
Product Features DEWALT® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) 18V Cordless XRP™ Li-Ion Hammerdrill/Drill/Driver Kit - DCD970KL - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) 18V Cordless XRP™ Li-Ion Hammerdrill/Drill/Driver Kit
DCD970KL
1/2" (13mm) 18V Cordless XRP™ Li-Ion Hammerdrill/Drill/Driver Kit DCD970KL
Product Features DEWALT® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Product Features

  • DEWALT® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges
  • Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength
  • LED worklight provides increased visibility in confined spaces
  • High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications
  • Best in class length for improved balance and better control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD970KL
Product Name 1/2" (13mm) 18V Cordless XRP™ Li-Ion Hammerdrill/Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Electric Drill - EHB 16/1.4 S - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
1/2" (13mm) VSR Dual Range Hammerdrill Kit - DW505K - DEWALT Industrial Tool Co.
Specs
Power 650 watts
Type Rotary Hammer
Length 13 inch (330 mm)
View Details