DEWALT Industrial Tool Co. 1-3/4" Spline Combination Hammer Kit withSHOCKS - Active Vibration Control® & 2 Stage Clutch D25651K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. Impact Energy provides fast drilling and powerful chipping 13.5 Amp motor Provides maximum performance & overload protection Electronic variable speed allows the user to control the speed of drilling and chipping while maintaining speed under load Rear handle mount means less bending over when using tool in down drilling applications Trigger Lock On provides increased user comfort in extended use chipping applications Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel wihtout having to remove it.
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. Impact Energy provides fast drilling and powerful chipping 13.5 Amp motor Provides maximum performance & overload protection Electronic variable speed allows the user to control the speed of drilling and chipping while maintaining speed under load Rear handle mount means less bending over when using tool in down drilling applications Trigger Lock On provides increased user comfort in extended use chipping applications Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel wihtout having to remove it.

Suppliers

Company
Product
Description
Supplier Links
1-3/4" Spline Combination Hammer Kit withSHOCKS - Active Vibration Control® & 2 Stage Clutch - D25651K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-3/4" Spline Combination Hammer Kit withSHOCKS - Active Vibration Control® & 2 Stage Clutch
D25651K
1-3/4" Spline Combination Hammer Kit withSHOCKS - Active Vibration Control® & 2 Stage Clutch D25651K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature. 9.5 ft-lbs. Impact Energy provides fast drilling and powerful chipping 13.5 Amp motor Provides maximum performance & overload protection Electronic variable speed allows the user to control the speed of drilling and chipping while maintaining speed under load Rear handle mount means less bending over when using tool in down drilling applications Trigger Lock On provides increased user comfort in extended use chipping applications Electronic Soft Start provides the user more control when the trigger is pulled. Chisel rotation mode allows the user to turn the chisel wihtout having to remove it.

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature.
  • 2 Stage clutch provides maximum control in bind up situations. A Perform and Protect feature.
  • 9.5 ft-lbs. Impact Energy provides fast drilling and powerful chipping
  • 13.5 Amp motor Provides maximum performance & overload protection
  • Electronic variable speed allows the user to control the speed of drilling and chipping while maintaining speed under load
  • Rear handle mount means less bending over when using tool in down drilling applications
  • Trigger Lock On provides increased user comfort in extended use chipping applications
  • Electronic Soft Start provides the user more control when the trigger is pulled.
  • Chisel rotation mode allows the user to turn the chisel wihtout having to remove it.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25651K
Product Name 1-3/4" Spline Combination Hammer Kit withSHOCKS - Active Vibration Control® & 2 Stage Clutch
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit - LXPH01 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
12
Specs
Power 3100 watts
Type Inline
Features Multiple Speed Settings
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details