DEWALT Industrial Tool Co. 2,500 rpm VSR All-Purpose Scrugun DW257

Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Excellent ergonomics
Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Excellent ergonomics

Suppliers

Company
Product
Description
Supplier Links
2,500 rpm VSR All-Purpose Scrugun - DW257 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2,500 rpm VSR All-Purpose Scrugun
DW257
2,500 rpm VSR All-Purpose Scrugun DW257
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Excellent ergonomics

Product Features

  • Helical-cut steel, heat-treated steel gears for long life and durability
  • High torque for deck building, drywall and heavy gauge steel stud framing
  • Depth-sensitive, "set and forget" nosepiece for consistent fastener depth
  • Two-finger, rubber trigger for increased comfort
  • Excellent ergonomics
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW257
Product Name 2,500 rpm VSR All-Purpose Scrugun
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits - HR2432 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 16 inch (406 mm)
View Details
Electric Portable Drill - 5387-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.7500 inch (19.05 mm)
RPM 0.0 to 2500 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details