DEWALT Industrial Tool Co. 2,500 rpm VSR Positive-Clutch Scrugun with 1/4" Bit Holder DW281

Description
Product Features 1/4" Quick-change bit holder Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased productivity Excellent ergonomics offers less user fatigue Helical-cut steel, heat-treated steel gears for long life and durability
Description
Product Features 1/4" Quick-change bit holder Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased productivity Excellent ergonomics offers less user fatigue Helical-cut steel, heat-treated steel gears for long life and durability

Suppliers

Company
Product
Description
Supplier Links
2,500 rpm VSR Positive-Clutch Scrugun with 1/4" Bit Holder - DW281 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2,500 rpm VSR Positive-Clutch Scrugun with 1/4" Bit Holder
DW281
2,500 rpm VSR Positive-Clutch Scrugun with 1/4" Bit Holder DW281
Product Features 1/4" Quick-change bit holder Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased productivity Excellent ergonomics offers less user fatigue Helical-cut steel, heat-treated steel gears for long life and durability

Product Features

  • 1/4" Quick-change bit holder
  • Metal gear case for durability on the job
  • Two-finger, rubber trigger for increased comfort
  • Ideal for use in production manufacturing environment
  • Positive clutch for increased productivity
  • Excellent ergonomics offers less user fatigue
  • Helical-cut steel, heat-treated steel gears for long life and durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW281
Product Name 2,500 rpm VSR Positive-Clutch Scrugun with 1/4" Bit Holder
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Electric Portable Drill - 2415-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 800 rpm
View Details
18V Cordless Compact Drill / Recip Saw Combo Kit - DC759CA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
View Details
HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR4510C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18 inch (457 mm)
View Details