DEWALT Industrial Tool Co. 1/2" (13mm) 18V Cordless XRP™ Li-lon Drill/Driver Kit DCD960KL

Description
Product Features XRP™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED Worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length improved balance and better control
Description
Product Features XRP™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED Worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length improved balance and better control

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) 18V Cordless XRP™ Li-lon Drill/Driver Kit - DCD960KL - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) 18V Cordless XRP™ Li-lon Drill/Driver Kit
DCD960KL
1/2" (13mm) 18V Cordless XRP™ Li-lon Drill/Driver Kit DCD960KL
Product Features XRP™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED Worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length improved balance and better control

Product Features

  • XRP™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life
  • Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out
  • LED Worklight provides increased visibility in confined spaces
  • High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications
  • Best in class length improved balance and better control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD960KL
Product Name 1/2" (13mm) 18V Cordless XRP™ Li-lon Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288827 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details
6407 - 3/8" Drill - 6407 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details