DCK212S2 -- 12V MAX* DRILL/DRIVER / RECIP COMBO KIT
DEWALT Industrial Tool Co.
12V MAX* Drill/Driver / Recip Combo Kit
DCK212S2
Description
Product Features
DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500)
DCS310 12V MAX* pivot recip saw utilizes 3-position pivot handle for making difficult cuts in confined spaces.
-
DEWALT Industrial Tool Co.
Description
Product Features
DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500)
DCS310 12V MAX* pivot recip saw utilizes 3-position pivot handle for making difficult cuts in confined spaces.
Suppliers
12V MAX* Drill/Driver / Recip Combo Kit
DCK212S2
Product Features
DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500)
DCS310 12V MAX* pivot recip saw utilizes 3-position pivot handle for making difficult cuts in confined spaces.
Product Features
- DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500)
- DCS310 12V MAX* pivot recip saw utilizes 3-position pivot handle for making difficult cuts in confined spaces.
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
DCK212S2 |
|
Product Name
|
12V MAX* Drill/Driver / Recip Combo Kit |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Electrical
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Features
Battery-Powered
RPM
0.0 to 1700 rpm
View Details