DEWALT Industrial Tool Co. 12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit DC742KA

Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 200 unit watts out LED worklight provides increased visibility in confined spaces
Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 200 unit watts out LED worklight provides increased visibility in confined spaces

Suppliers

Company
Product
Description
Supplier Links
12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit - DC742KA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit
DC742KA
12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit DC742KA
Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 200 unit watts out LED worklight provides increased visibility in confined spaces

Product Features

  • Compact size: allows users to fit into tight spaces
  • Lightweight design (3.8 lbs.) minimizes user fatigue
  • 3/8" ratcheting chuck reduces bit slippage
  • Dual speed range 0-400/0-1,450 rpm delivers optimal performance
  • High performance frameless motor delivers maximum power of 200 unit watts out
  • LED worklight provides increased visibility in confined spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC742KA
Product Name 12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
HR5000 - 2" Rotary Hammer; Accepts Spline Bits - HR5000 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18.75 inch (476 mm)
View Details
Electric Portable Drill - 2411-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details