DEWALT Industrial Tool Co. 14.4V 1/2'' (13mm) Cordless Compact Drill/Driver Kit DC730KA

Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.3 lbs.) minimizes user fatigue 1/2'' single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 300 unit watts out LED worklight provides increased visibility in confined spaces
Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.3 lbs.) minimizes user fatigue 1/2'' single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 300 unit watts out LED worklight provides increased visibility in confined spaces

Suppliers

Company
Product
Description
Supplier Links
14.4V 1/2'' (13mm) Cordless Compact Drill/Driver Kit - DC730KA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14.4V 1/2'' (13mm) Cordless Compact Drill/Driver Kit
DC730KA
14.4V 1/2'' (13mm) Cordless Compact Drill/Driver Kit DC730KA
Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.3 lbs.) minimizes user fatigue 1/2'' single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 300 unit watts out LED worklight provides increased visibility in confined spaces

Product Features

  • Compact size: allows users to fit into tight spaces
  • Lightweight design (4.3 lbs.) minimizes user fatigue
  • 1/2'' single sleeve ratcheting chuck reduces bit slippage
  • Dual speed range 0-400/0-1,450 rpm delivers optimal performance
  • High performance frameless motor delivers maximum power of 300 unit watts out
  • LED worklight provides increased visibility in confined spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC730KA
Product Name 14.4V 1/2'' (13mm) Cordless Compact Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753805 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
HR4001C - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits - HR4001C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18.5 inch (470 mm)
View Details
Impact Drivers - 2382564 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
RPM 3200 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details