DEWALT Industrial Tool Co. 2,500 rpm VSR Depth-Sensitive TEKS® Scrugun DW266

Description
Product Features Ideal for use with TEKS® screws* Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater control
Description
Product Features Ideal for use with TEKS® screws* Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater control

Suppliers

Company
Product
Description
Supplier Links
2,500 rpm VSR Depth-Sensitive TEKS® Scrugun - DW266 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2,500 rpm VSR Depth-Sensitive TEKS® Scrugun
DW266
2,500 rpm VSR Depth-Sensitive TEKS® Scrugun DW266
Product Features Ideal for use with TEKS® screws* Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater control

Product Features

  • Ideal for use with TEKS® screws*
  • Helical-cut steel, heat-treated steel gears for long life and durability
  • Metal gear housing for jobsite durability and increased reliability
  • Depth-sensitive, "set and forget" nosepiece for consistent fastener depth
  • Rubber grip and two-finger trigger for increased comfort and greater control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW266
Product Name 2,500 rpm VSR Depth-Sensitive TEKS® Scrugun
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Pistolgrip Drill, Power Output 170 / 210 W (.23 - .28 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
HR4010C - 1-9/16" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR4010C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18.5 inch (470 mm)
View Details
Portable Magnetic Drills - MAB 150 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Weight 24 lbs (10.88 kg)
View Details