DEWALT Industrial Tool Co. 1/2" (13mm) VSR Pistol Grip Drill DWD210G

Description
Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for increased versatility Soft grip handle and two-finger trigger for increased comfort and greater control 360° locking side handle with soft grip for greater control and versatility Metal gear housing for jobsite durability and increased reliability
Description
Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for increased versatility Soft grip handle and two-finger trigger for increased comfort and greater control 360° locking side handle with soft grip for greater control and versatility Metal gear housing for jobsite durability and increased reliability

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Pistol Grip Drill - DWD210G - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Pistol Grip Drill
DWD210G
1/2" (13mm) VSR Pistol Grip Drill DWD210G
Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for increased versatility Soft grip handle and two-finger trigger for increased comfort and greater control 360° locking side handle with soft grip for greater control and versatility Metal gear housing for jobsite durability and increased reliability

Product Features

  • 10.0 Amp motor delivers increased drilling performance
  • Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability
  • 0-1200 RPM, variable speed reversing switch for increased versatility
  • Soft grip handle and two-finger trigger for increased comfort and greater control
  • 360° locking side handle with soft grip for greater control and versatility
  • Metal gear housing for jobsite durability and increased reliability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DWD210G
Product Name 1/2" (13mm) VSR Pistol Grip Drill
Power 980 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2615-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 1500 rpm
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details