DEWALT Industrial Tool Co. 18V 7/8" (22mm) Cordless SDS Hammer Kit DC212KA

Description
Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for the user 1.7 ft-lbs impact energy provides corded power without the cord Variable speed reversible switch provides greater control when drilling Factory-set clutch reduces sudden, high torque reactions if bit jams Electro-pneumatic hammer mechanism for fast penetration and low vibration 360° side handle for better control and ease of use in tight spaces 18V high performance battery pack provides long run-time and battery life
Description
Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for the user 1.7 ft-lbs impact energy provides corded power without the cord Variable speed reversible switch provides greater control when drilling Factory-set clutch reduces sudden, high torque reactions if bit jams Electro-pneumatic hammer mechanism for fast penetration and low vibration 360° side handle for better control and ease of use in tight spaces 18V high performance battery pack provides long run-time and battery life

Suppliers

Company
Product
Description
Supplier Links
18V 7/8" (22mm) Cordless SDS Hammer Kit - DC212KA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V 7/8" (22mm) Cordless SDS Hammer Kit
DC212KA
18V 7/8" (22mm) Cordless SDS Hammer Kit DC212KA
Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for the user 1.7 ft-lbs impact energy provides corded power without the cord Variable speed reversible switch provides greater control when drilling Factory-set clutch reduces sudden, high torque reactions if bit jams Electro-pneumatic hammer mechanism for fast penetration and low vibration 360° side handle for better control and ease of use in tight spaces 18V high performance battery pack provides long run-time and battery life

Product Features

  • SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity
  • Compact L-shape design allows access in tight spaces, while providing optimal balance for the user
  • 1.7 ft-lbs impact energy provides corded power without the cord
  • Variable speed reversible switch provides greater control when drilling
  • Factory-set clutch reduces sudden, high torque reactions if bit jams
  • Electro-pneumatic hammer mechanism for fast penetration and low vibration
  • 360° side handle for better control and ease of use in tight spaces
  • 18V high performance battery pack provides long run-time and battery life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC212KA
Product Name 18V 7/8" (22mm) Cordless SDS Hammer Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
6302H - 1/2" Drill - 6302H - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 11.25 inch (286 mm)
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details