DEWALT Industrial Tool Co. 1" L-Shape SDS Rotary Hammer Kit D25323K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM Variable speed trigger allows user to instantly control speed from 0 to dialed setting Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications Reversing feature helps release tool from bind up situations, and assists with removal of fasteners Integral clutch reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces Dust Extraction Connection allows the use of the D25300DH dust collection system
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM Variable speed trigger allows user to instantly control speed from 0 to dialed setting Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications Reversing feature helps release tool from bind up situations, and assists with removal of fasteners Integral clutch reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces Dust Extraction Connection allows the use of the D25300DH dust collection system

Suppliers

Company
Product
Description
Supplier Links
1" L-Shape SDS Rotary Hammer Kit - D25323K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" L-Shape SDS Rotary Hammer Kit
D25323K
1" L-Shape SDS Rotary Hammer Kit D25323K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM Variable speed trigger allows user to instantly control speed from 0 to dialed setting Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications Reversing feature helps release tool from bind up situations, and assists with removal of fasteners Integral clutch reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces Dust Extraction Connection allows the use of the D25300DH dust collection system

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature.
  • 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM
  • Variable speed trigger allows user to instantly control speed from 0 to dialed setting
  • Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping
  • Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications
  • Reversing feature helps release tool from bind up situations, and assists with removal of fasteners
  • Integral clutch reduces sudden, high torque reactions if bit jams
  • 360 degree side handle adjusts easily for preference or use in tight spaces
  • Dust Extraction Connection allows the use of the D25300DH dust collection system
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25323K
Product Name 1" L-Shape SDS Rotary Hammer Kit
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288823 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
DA4031 - 1/2" Angle Drill - DA4031 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Length 18.25 inch (464 mm)
View Details
Impact Drivers - 1755162 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.5000 inch (12.7 mm)
RPM 0.0 to 2500 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details