DEWALT Industrial Tool Co. 1/2" VSR Pistol Grip Hammerdrill DWD520

Description
Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability Dual Mode: hammerdrill / drill for versatility in masonry, wood, or steel drilling applications 2-Speed range for high speed drilling or high torque applications Soft grip handle and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability 360° locking side handle with soft grip for greater control and versatility
Description
Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability Dual Mode: hammerdrill / drill for versatility in masonry, wood, or steel drilling applications 2-Speed range for high speed drilling or high torque applications Soft grip handle and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability 360° locking side handle with soft grip for greater control and versatility

Suppliers

Company
Product
Description
Supplier Links
1/2" VSR Pistol Grip Hammerdrill - DWD520 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" VSR Pistol Grip Hammerdrill
DWD520
1/2" VSR Pistol Grip Hammerdrill DWD520
Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability Dual Mode: hammerdrill / drill for versatility in masonry, wood, or steel drilling applications 2-Speed range for high speed drilling or high torque applications Soft grip handle and two-finger trigger for increased comfort and greater control Metal gear housing for jobsite durability and increased reliability 360° locking side handle with soft grip for greater control and versatility

Product Features

  • 10.0 Amp motor delivers increased drilling performance
  • Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability
  • Dual Mode: hammerdrill / drill for versatility in masonry, wood, or steel drilling applications
  • 2-Speed range for high speed drilling or high torque applications
  • Soft grip handle and two-finger trigger for increased comfort and greater control
  • Metal gear housing for jobsite durability and increased reliability
  • 360° locking side handle with soft grip for greater control and versatility
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DWD520
Product Name 1/2" VSR Pistol Grip Hammerdrill
Power 980 watts
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
TEK4 4-Volt Screwdriver - HP53LK - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Weight 2.1 lbs (0.9524 kg)
View Details
HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR4510C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18 inch (457 mm)
View Details