DEWALT Industrial Tool Co. 36V 1" (25mm) Cordless Li-Ion SDS Rotary Hammer Kit DC233KL

Description
Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for the user 1.9 ft-lbs impact energy provides corded power without the cord DEWALT®-built high torque, high efficiency motor delivers maximum performance in all drilling and fastening applications DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges Variable speed reversible switch delivers increased versatility Factory-set clutch reduces sudden, high torque reactions if bit jams Electro-pneumatic hammer mechanism for fast penetration and low vibration 360° side handle for better control and ease of use in tight spaces
Description
Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for the user 1.9 ft-lbs impact energy provides corded power without the cord DEWALT®-built high torque, high efficiency motor delivers maximum performance in all drilling and fastening applications DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges Variable speed reversible switch delivers increased versatility Factory-set clutch reduces sudden, high torque reactions if bit jams Electro-pneumatic hammer mechanism for fast penetration and low vibration 360° side handle for better control and ease of use in tight spaces

Suppliers

Company
Product
Description
Supplier Links
36V 1" (25mm) Cordless Li-Ion SDS Rotary Hammer Kit - DC233KL - DEWALT Industrial Tool Co.
Baltimore, MD, USA
36V 1" (25mm) Cordless Li-Ion SDS Rotary Hammer Kit
DC233KL
36V 1" (25mm) Cordless Li-Ion SDS Rotary Hammer Kit DC233KL
Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for the user 1.9 ft-lbs impact energy provides corded power without the cord DEWALT®-built high torque, high efficiency motor delivers maximum performance in all drilling and fastening applications DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges Variable speed reversible switch delivers increased versatility Factory-set clutch reduces sudden, high torque reactions if bit jams Electro-pneumatic hammer mechanism for fast penetration and low vibration 360° side handle for better control and ease of use in tight spaces

Product Features

  • SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity
  • Compact L-shape design allows access in tight spaces, while providing optimal balance for the user
  • 1.9 ft-lbs impact energy provides corded power without the cord
  • DEWALT®-built high torque, high efficiency motor delivers maximum performance in all drilling and fastening applications
  • DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges
  • Variable speed reversible switch delivers increased versatility
  • Factory-set clutch reduces sudden, high torque reactions if bit jams
  • Electro-pneumatic hammer mechanism for fast penetration and low vibration
  • 360° side handle for better control and ease of use in tight spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC233KL
Product Name 36V 1" (25mm) Cordless Li-Ion SDS Rotary Hammer Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
LXRH01Z - 18V LXT® Lithium-Ion Brushless Cordless 1" Rotary Hammer Kit - LXRH01Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Electric Portable Drill - 0233-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 2800 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details